NTE Electronics, Inc. Ic, Op Amp; No. Of Amplifiers Nte Electronics NTE928S

Description
IC, OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:3V to 32V; Amplifier Case Style:SIP; No. of Pins:9Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:
Datasheet
Description
IC, OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:3V to 32V; Amplifier Case Style:SIP; No. of Pins:9Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Op Amp; No. Of Amplifiers Nte Electronics - 31C6103 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp; No. Of Amplifiers Nte Electronics
31C6103
Ic, Op Amp; No. Of Amplifiers Nte Electronics 31C6103
IC, OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:3V to 32V; Amplifier Case Style:SIP; No. of Pins:9Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:

IC, OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:3V to 32V; Amplifier Case Style:SIP; No. of Pins:9Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Operational Amplifiers
Product Number 31C6103
Product Name Ic, Op Amp; No. Of Amplifiers Nte Electronics
Supply Voltage (VS) 3 to 32 volts
Unlock Full Specs
to access all available technical data