IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 70215846 | NTE928M | NTE928M | NTE928M |
| Product Name | IC-DUAL LOW POWER OP AMP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5 volts | 3 volts | ||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |
| VOS | 2 millivolts | 2 millivolts | ||
| IBIAS | -0.0450 µA | 0.0800 µA | ||
| CMRR | 70 dB |