NTE Electronics, Inc. IC-VOLTAGE COMPARATOR NTE922M

Description
36 V Supply Voltage, +⁄- 30 V Differential Input Voltage, Integrated Circuit Voltage Comparators 150 nA (Max.) input current over temperature 20 nA (Max.) offset current over temperature +⁄- 30 V differential input voltage range 135 mW @ +⁄- 15 V power consumption The NTE922M are voltage comparators that have input currents nearly a thousand times lower than devices like the NTE910 or NTE910D, they are also designed to operate over a wider range of supply voltages, further, they can drive lamps or relays, switching voltages up to 50 V at currents as high as 50mA, both the input and the output of these devices can be isolated from system ground, and the output can drive loads referred to ground, the positive supply or the negative supply
Description
36 V Supply Voltage, +⁄- 30 V Differential Input Voltage, Integrated Circuit Voltage Comparators 150 nA (Max.) input current over temperature 20 nA (Max.) offset current over temperature +⁄- 30 V differential input voltage range 135 mW @ +⁄- 15 V power consumption The NTE922M are voltage comparators that have input currents nearly a thousand times lower than devices like the NTE910 or NTE910D, they are also designed to operate over a wider range of supply voltages, further, they can drive lamps or relays, switching voltages up to 50 V at currents as high as 50mA, both the input and the output of these devices can be isolated from system ground, and the output can drive loads referred to ground, the positive supply or the negative supply

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
IC-VOLTAGE COMPARATOR
70215975
IC-VOLTAGE COMPARATOR 70215975
36 V Supply Voltage, +⁄- 30 V Differential Input Voltage, Integrated Circuit Voltage Comparators 150 nA (Max.) input current over temperature 20 nA (Max.) offset current over temperature +⁄- 30 V differential input voltage range 135 mW @ +⁄- 15 V power consumption The NTE922M are voltage comparators that have input currents nearly a thousand times lower than devices like the NTE910 or NTE910D, they are also designed to operate over a wider range of supply voltages, further, they can drive lamps or relays, switching voltages up to 50 V at currents as high as 50mA, both the input and the output of these devices can be isolated from system ground, and the output can drive loads referred to ground, the positive supply or the negative supply

36 V Supply Voltage, +⁄- 30 V Differential Input Voltage, Integrated Circuit Voltage Comparators

  • 150 nA (Max.) input current over temperature
  • 20 nA (Max.) offset current over temperature
  • +⁄- 30 V differential input voltage range
  • 135 mW @ +⁄- 15 V power consumption
    The NTE922M are voltage comparators that have input currents nearly a thousand times lower than devices like the NTE910 or NTE910D, they are also designed to operate over a wider range of supply voltages, further, they can drive lamps or relays, switching voltages up to 50 V at currents as high as 50mA, both the input and the output of these devices can be isolated from system ground, and the output can drive loads referred to ground, the positive supply or the negative supply
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Comparators
Product Number 70215975
Product Name IC-VOLTAGE COMPARATOR
Supply Voltage (VS) 5 volts
Source Current (IS) 7.5 milliamps
VOS 2 millivolts
Power Dissipation (PD) 500 milliwatts
Unlock Full Specs
to access all available technical data