VARIABLE GAIN AMPLIFIER; No. of Channels:2Channels; No. of Amplifiers:2 Amplifier; Bandwidth:30MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Voltage Range:5V to 22V; Amplifier Case Style:DIP; MSL:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 31C6050 |
| Product Name | Variable Gain Amplifier; No. Of Channels Nte Electronics |
| Device Type | Variable Gain Amplifiers |