NTE Electronics, Inc. Integrated Circuits (ICs) - Linear - Video Processing NTE85-5

Description
Win Source Part Number: 1082823-NTE85-5 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bag Applications: Video Display Standard Package: 1 Function: Modulator Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Alternative Parts (Cross-Reference): ZTX753; ZTX851; 2N3904BU; BC546BTF; SS8550DBU; ZTX690B; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.21.0095 Mfr: NTE Electronics, Inc Other Names: 2368-NTE85-5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1082823-NTE85-5 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bag Applications: Video Display Standard Package: 1 Function: Modulator Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Alternative Parts (Cross-Reference): ZTX753; ZTX851; 2N3904BU; BC546BTF; SS8550DBU; ZTX690B; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.21.0095 Mfr: NTE Electronics, Inc Other Names: 2368-NTE85-5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1082823-NTE85-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1082823-NTE85-5
Integrated Circuits (ICs) - Linear - Video Processing 1082823-NTE85-5
Win Source Part Number: 1082823-NTE85-5 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Bag Applications: Video Display Standard Package: 1 Function: Modulator Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Alternative Parts (Cross-Reference): ZTX753; ZTX851; 2N3904BU; BC546BTF; SS8550DBU; ZTX690B; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.21.0095 Mfr: NTE Electronics, Inc Other Names: 2368-NTE85-5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1082823-NTE85-5
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Bag
Applications: Video Display
Standard Package: 1
Function: Modulator
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Alternative Parts (Cross-Reference): ZTX753; ZTX851; 2N3904BU; BC546BTF; SS8550DBU; ZTX690B;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.21.0095
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE85-5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Video Processing Ic - 684-NTE85-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-NTE85-5
Video Processing Ic 684-NTE85-5
NTE85 (5/PKG) Product overview: NTE85-5 from NTE Electronics, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-NTE85-5 can be used for catalog matching and distributor lookup.

NTE85 (5/PKG) Product overview: NTE85-5 from NTE Electronics, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-NTE85-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Processing - NTE85-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
NTE85-5
Video Processing NTE85-5
Video Modulator IC 14-DIP Package

Video Modulator IC 14-DIP Package

Buy Now Datasheet
Linear - Video Processing - NTE85-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
NTE85-5
Linear - Video Processing NTE85-5
NTE85 (5/PKG)

NTE85 (5/PKG)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - NTE85-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
NTE85-5
Integrated Circuits (ICs) - Linear - Video Processing NTE85-5
NTE85 (5/PKG)

NTE85 (5/PKG)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1082823-NTE85-5 684-NTE85-5 NTE85-5 NTE85-5 NTE85-5
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Package/Case 14-DIP (0.300", 7.62mm) 14-DIP (0.300\", 7.62mm) 14-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI21642-A40-GM - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 2067878 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Linear - Video Processing - IDTVPP1601LGG - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 64-VFLGA
View Details
2 suppliers