IC, VIDEO PROCESSOR; Supply Voltage Min:12V; Supply Voltage Max:18V; IC Case / Package:DIP; No. of Pins:18Pins; Product Range:-; MSL:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | 31C6031 |
| Product Name | Ic, Video Processor; Supply Voltage Min Nte Electronics |
| Supply Voltage | 12 to 18 volts |