The NTE834 is a low power, low offset voltage comparator designed for precision voltage comparison applications. It operates from a single power supply with a voltage range of 2V to 36V, and can also function with split power supplies. The device features a typical supply current drain of 0.8mA and a low input bias current of 25nA, making it suitable for battery-powered applications. The comparator has a low offset voltage of ±3mV and a low input offset current of ±5nA, ensuring accurate performance. It is compatible with various logic systems, including TTL, DTL, ECL, MOS, and CMOS. The NTE834 is available in both a standard 14-lead DIP package and a surface mount SOIC-14 package, providing flexibility for different design requirements. Typical applications include limit comparators, simple analog to digital converters, and pulse or time delay generators. The device operates within an ambient temperature range of 0°C to 70°C and has a maximum supply voltage rating of 36V.
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 14-PDIP
IC COMPARATOR 4 GEN PUR 14DIP
IC-QUAD COMPARATOR 14-LEAD DIP
36 V Supply Voltage, 200 V (Typ.) Gain, Integrated Circuit Low Power Low Offset Voltage Comparators
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | NTE834 | NTE834 | NTE834 | 70215843 |
| Product Name | Comparators | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | IC-QUAD COMPARATOR |
| RoHS Compliant | RoHS | |||
| VOS | 5 millivolts | 2 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | ||
| Package Type | DIP; 14-DIP (0.300\", 7.62mm) | 14-PDIP | DIP | |
| Supply Voltage (VS) | 36 to 2 volts | 2 to 36 volts |