NTE Electronics, Inc. Fuse, Thermal, 240°C, 15A, 277V; Product Range Nte Electronics NTE8242

Description
FUSE, THERMAL, 240°C, 15A, 277V; Product Range:NTE Series; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 240°C, 15A, 277V; Product Range:NTE Series; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 240°C, 15A, 277V; Product Range Nte Electronics - 29C4804 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 240°C, 15A, 277V; Product Range Nte Electronics
29C4804
Fuse, Thermal, 240°C, 15A, 277V; Product Range Nte Electronics 29C4804
FUSE, THERMAL, 240°C, 15A, 277V; Product Range:NTE Series; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 240°C, 15A, 277V; Product Range:NTE Series; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 29C4804
Product Name Fuse, Thermal, 240°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Single Operation Thermal Protector - H-4 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Phenolic Case
Cutoff Temperature 230 C (446 F)
View Details