NTE Electronics, Inc. Fuse, Thermal, 216°C, 15A, 277V; Product Range Nte Electronics NTE8213

Description
FUSE, THERMAL, 216°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:191°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 216°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:191°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 216°C, 15A, 277V; Product Range Nte Electronics - 42M2426 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 216°C, 15A, 277V; Product Range Nte Electronics
42M2426
Fuse, Thermal, 216°C, 15A, 277V; Product Range Nte Electronics 42M2426
FUSE, THERMAL, 216°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:191°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 216°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:191°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 42M2426
Product Name Fuse, Thermal, 216°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs - A-25A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Snap Action Thermal Protector Specifically Designed For DC Voltage Applications - H - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Phenolic Case
Cutoff Temperature 220 C (428 F)
View Details