NTE Electronics, Inc. Fuse, Thermal, 169°C, 15A, 277V; Product Range Nte Electronics NTE8167

Description
FUSE, THERMAL, 169°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:169°C; Fuse Terminals:Axial Leaded; Holding Temperature:146°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 169°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:169°C; Fuse Terminals:Axial Leaded; Holding Temperature:146°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 169°C, 15A, 277V; Product Range Nte Electronics - 06M7505 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 169°C, 15A, 277V; Product Range Nte Electronics
06M7505
Fuse, Thermal, 169°C, 15A, 277V; Product Range Nte Electronics 06M7505
FUSE, THERMAL, 169°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:169°C; Fuse Terminals:Axial Leaded; Holding Temperature:146°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 169°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:169°C; Fuse Terminals:Axial Leaded; Holding Temperature:146°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 06M7505
Product Name Fuse, Thermal, 169°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details