NTE Electronics, Inc. Fuse, Thermal, 141°C, 15A, 277V; Product Range Nte Electronics NTE8139

Description
FUSE, THERMAL, 141°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:141°C; Fuse Terminals:Axial Leaded; Holding Temperature:117°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 141°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:141°C; Fuse Terminals:Axial Leaded; Holding Temperature:117°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 141°C, 15A, 277V; Product Range Nte Electronics - 06M7503 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 141°C, 15A, 277V; Product Range Nte Electronics
06M7503
Fuse, Thermal, 141°C, 15A, 277V; Product Range Nte Electronics 06M7503
FUSE, THERMAL, 141°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:141°C; Fuse Terminals:Axial Leaded; Holding Temperature:117°C RoHS Compliant: Yes

FUSE, THERMAL, 141°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:141°C; Fuse Terminals:Axial Leaded; Holding Temperature:117°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 06M7503
Product Name Fuse, Thermal, 141°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Self-Hold Thermal Protector - JSC - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads (optional feature); Radial Leads (optional feature)
Cutoff Temperature 150 C (302 F)
Rated Voltage 240 volts
View Details