NTE Electronics, Inc. Fuse, Thermal, 121°C, 15A, 277V; Product Range Nte Electronics NTE8118

Description
FUSE, THERMAL, 121°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:94°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 121°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:94°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 121°C, 15A, 277V; Product Range Nte Electronics - 06M7501 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 121°C, 15A, 277V; Product Range Nte Electronics
06M7501
Fuse, Thermal, 121°C, 15A, 277V; Product Range Nte Electronics 06M7501
FUSE, THERMAL, 121°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:94°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 121°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:94°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 06M7501
Product Name Fuse, Thermal, 121°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 to 15 amps
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Multipurpose Creep Action Thermostat/Thermal Protector For Temperature Sensing - CR - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details