NTE Electronics, Inc. Fuse, Thermal, 109°C, 15A, 277V; Product Range Nte Electronics NTE8108

Description
FUSE, THERMAL, 109°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:109°C; Fuse Terminals:Axial Leaded; Holding Temperature:88°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 109°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:109°C; Fuse Terminals:Axial Leaded; Holding Temperature:88°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 109°C, 15A, 277V; Product Range Nte Electronics - 29C4798 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 109°C, 15A, 277V; Product Range Nte Electronics
29C4798
Fuse, Thermal, 109°C, 15A, 277V; Product Range Nte Electronics 29C4798
FUSE, THERMAL, 109°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:109°C; Fuse Terminals:Axial Leaded; Holding Temperature:88°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 109°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:109°C; Fuse Terminals:Axial Leaded; Holding Temperature:88°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 29C4798
Product Name Fuse, Thermal, 109°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Creep-Action Thermostat/Thermal Protector - -KH - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 200 C (41 to 392 F)
Voltage Type AC Voltage
View Details