NTE Electronics, Inc. Fuse, Thermal, 104°C, 15A, 277V; Product Range Nte Electronics NTE8103

Description
FUSE, THERMAL, 104°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 104°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 104°C, 15A, 277V; Product Range Nte Electronics - 29C4797 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 104°C, 15A, 277V; Product Range Nte Electronics
29C4797
Fuse, Thermal, 104°C, 15A, 277V; Product Range Nte Electronics 29C4797
FUSE, THERMAL, 104°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 104°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:104°C; Fuse Terminals:Axial Leaded; Holding Temperature:80°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 29C4797
Product Name Fuse, Thermal, 104°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

3MP Self-Hold Series Motor Protector -  - Sensata Technologies
Specs
Rated Voltage 250 volts
Rated Current 18 amps
View Details
Creep-Action Thermostat/Thermal Protector - E - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 90 C (194 F)
Rated Voltage 125 volts
View Details