NTE Electronics, Inc. Transistor; Transistor Polarity Nte Electronics NTE81

Description
TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:7Pins; Transition Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes
Description
TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:7Pins; Transition Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor; Transistor Polarity Nte Electronics - 31C5995 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Transistor Polarity Nte Electronics
31C5995
Transistor; Transistor Polarity Nte Electronics 31C5995
TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:7Pins; Transition Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:7Pins; Transition Frequency:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 31C5995
Product Name Transistor; Transistor Polarity Nte Electronics
Transistor Type Transistor; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers