NTE Electronics, Inc. Fuse, Thermal, 100°C, 15A, 277V; Product Range Nte Electronics NTE8098

Description
FUSE, THERMAL, 100°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:100°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 100°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:100°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 100°C, 15A, 277V; Product Range Nte Electronics - 51M8916 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 100°C, 15A, 277V; Product Range Nte Electronics
51M8916
Fuse, Thermal, 100°C, 15A, 277V; Product Range Nte Electronics 51M8916
FUSE, THERMAL, 100°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:100°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 100°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:100°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 51M8916
Product Name Fuse, Thermal, 100°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

SMD thermal fuse for high currents - RTS - SCHURTER Inc
Specs
Case Style Other; Plastics
Voltage Type DC Voltage
Rated Voltage 60 volts
View Details
1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details