NTE Electronics, Inc. Fuse, Thermal, 98°C, 15A, 277V; Product Range Nte Electronics NTE8096

Description
FUSE, THERMAL, 98°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:76°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 98°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:76°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 98°C, 15A, 277V; Product Range Nte Electronics - 55R1324 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 98°C, 15A, 277V; Product Range Nte Electronics
55R1324
Fuse, Thermal, 98°C, 15A, 277V; Product Range Nte Electronics 55R1324
FUSE, THERMAL, 98°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:76°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 98°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:76°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 55R1324
Product Name Fuse, Thermal, 98°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

18HM Single Phase Hermetic Motor Protector -  - Sensata Technologies
Specs
Voltage Type AC Voltage
Rated Voltage 230 volts
Rated Current 60 amps
View Details
SMD thermal fuse for high currents - RTS - SCHURTER Inc
Specs
Case Style Other; Plastics
Voltage Type DC Voltage
Rated Voltage 60 volts
View Details
Snap Action Thermal Protector Specifically Designed For DC Voltage Applications - H - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Phenolic Case
Cutoff Temperature 220 C (428 F)
View Details