NTE Electronics, Inc. Fuse, Thermal, 93°C, 15A, 277V; Product Range Nte Electronics NTE8090

Description
FUSE, THERMAL, 93°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 93°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 93°C, 15A, 277V; Product Range Nte Electronics - 06M7500 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 93°C, 15A, 277V; Product Range Nte Electronics
06M7500
Fuse, Thermal, 93°C, 15A, 277V; Product Range Nte Electronics 06M7500
FUSE, THERMAL, 93°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 93°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 06M7500
Product Name Fuse, Thermal, 93°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details