NTE Electronics, Inc. Fuse, Thermal, 87°C, 15A, 277V; Product Range Nte Electronics NTE8085

Description
FUSE, THERMAL, 87°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:87°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 87°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:87°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 87°C, 15A, 277V; Product Range Nte Electronics - 30C5661 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 87°C, 15A, 277V; Product Range Nte Electronics
30C5661
Fuse, Thermal, 87°C, 15A, 277V; Product Range Nte Electronics 30C5661
FUSE, THERMAL, 87°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:87°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 87°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:87°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 30C5661
Product Name Fuse, Thermal, 87°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

37HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 100 to 180 C (212 to 356 F)
View Details
Creep-Action Thermostat With Crimp Connections - AA1R - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details