NTE Electronics, Inc. Fuse, Thermal, 84°C, 15A, 277V; Product Range Nte Electronics NTE8081

Description
FUSE, THERMAL, 84°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:84°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 84°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:84°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 84°C, 15A, 277V; Product Range Nte Electronics - 06M7499 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 84°C, 15A, 277V; Product Range Nte Electronics
06M7499
Fuse, Thermal, 84°C, 15A, 277V; Product Range Nte Electronics 06M7499
FUSE, THERMAL, 84°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:84°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 84°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:84°C; Fuse Terminals:Axial Leaded; Holding Temperature:60°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 06M7499
Product Name Fuse, Thermal, 84°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Economical Snap-Action Thermal Protector - FC-P2D - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 130 C (266 F)
Rated Voltage 250 volts
View Details
Thermal Cutoffs - A-16A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 16 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details