NTE Electronics, Inc. Fuse, Thermal, 77°C, 15A, 277V; Product Range Nte Electronics NTE8076

Description
FUSE, THERMAL, 77°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:77°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 77°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:77°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 77°C, 15A, 277V; Product Range Nte Electronics - 29C4795 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 77°C, 15A, 277V; Product Range Nte Electronics
29C4795
Fuse, Thermal, 77°C, 15A, 277V; Product Range Nte Electronics 29C4795
FUSE, THERMAL, 77°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:77°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 77°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:77°C; Fuse Terminals:Axial Leaded; Holding Temperature:-; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 29C4795
Product Name Fuse, Thermal, 77°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

YS11 Series Thermal Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 45 to 150 C (113 to 302 F)
Rated Voltage 15 to 250 volts
Rated Current 2 to 15 amps
View Details
Creep-Action Thermal Protector - GR - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 150 C (302 F)
View Details