NTE Electronics, Inc. Fuse, Thermal, 72°C, 15A, 277V; Product Range Nte Electronics NTE8070

Description
FUSE, THERMAL, 72°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:72°C; Fuse Terminals:Axial Leaded; Holding Temperature:50°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 72°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:72°C; Fuse Terminals:Axial Leaded; Holding Temperature:50°C; Fuse Size:3.22 " RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 72°C, 15A, 277V; Product Range Nte Electronics - 06M7498 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 72°C, 15A, 277V; Product Range Nte Electronics
06M7498
Fuse, Thermal, 72°C, 15A, 277V; Product Range Nte Electronics 06M7498
FUSE, THERMAL, 72°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:72°C; Fuse Terminals:Axial Leaded; Holding Temperature:50°C; Fuse Size:3.22 " RoHS Compliant: Yes

FUSE, THERMAL, 72°C, 15A, 277V; Product Range:-; Fuse Current:15A; Voltage Rating VAC:277V; Functioning Temperature:72°C; Fuse Terminals:Axial Leaded; Holding Temperature:50°C; Fuse Size:3.22 " RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 06M7498
Product Name Fuse, Thermal, 72°C, 15A, 277V; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs - A-20A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 0.0 amps
View Details
Thermal Fuse - RD - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Cutoff Temperature 72 to 240 C (162 to 464 F)
Maximum Width of Case 22.22 mm (0.8750 inch)
Case Assembly Length 33.35 mm (1.31 inch)
View Details