NTE Electronics, Inc. Fuse, Thermal Cutoff, 10A, 250V, Axial Leaded; Product Range Nte Electronics NTE8065

Description
FUSE, THERMAL CUTOFF, 10A, 250V, AXIAL LEADED; Product Range:-; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:66°C; Fuse Terminals:Axial Leaded; Holding Temperature:42°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL CUTOFF, 10A, 250V, AXIAL LEADED; Product Range:-; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:66°C; Fuse Terminals:Axial Leaded; Holding Temperature:42°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal Cutoff, 10A, 250V, Axial Leaded; Product Range Nte Electronics - 32M3217 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal Cutoff, 10A, 250V, Axial Leaded; Product Range Nte Electronics
32M3217
Fuse, Thermal Cutoff, 10A, 250V, Axial Leaded; Product Range Nte Electronics 32M3217
FUSE, THERMAL CUTOFF, 10A, 250V, AXIAL LEADED; Product Range:-; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:66°C; Fuse Terminals:Axial Leaded; Holding Temperature:42°C RoHS Compliant: Yes

FUSE, THERMAL CUTOFF, 10A, 250V, AXIAL LEADED; Product Range:-; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:66°C; Fuse Terminals:Axial Leaded; Holding Temperature:42°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 32M3217
Product Name Fuse, Thermal Cutoff, 10A, 250V, Axial Leaded; Product Range Nte Electronics
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

37HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 100 to 180 C (212 to 356 F)
View Details
Thermal Cutoffs - A-25A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Creep-Action Thermostat/Thermal Protector - E-1 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 180 C (356 F)
Rated Voltage 125 volts
View Details