NTE Electronics, Inc. Fuse, Thermal, 150 Deg, 5A, 250V; Product Range Nte Electronics NTE8035

Description
FUSE, THERMAL, 150 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:150°C; Fuse Terminals:Radial Leaded; Holding Temperature:123°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 150 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:150°C; Fuse Terminals:Radial Leaded; Holding Temperature:123°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 150 Deg, 5A, 250V; Product Range Nte Electronics - 14P6146 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 150 Deg, 5A, 250V; Product Range Nte Electronics
14P6146
Fuse, Thermal, 150 Deg, 5A, 250V; Product Range Nte Electronics 14P6146
FUSE, THERMAL, 150 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:150°C; Fuse Terminals:Radial Leaded; Holding Temperature:123°C RoHS Compliant: Yes

FUSE, THERMAL, 150 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:150°C; Fuse Terminals:Radial Leaded; Holding Temperature:123°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 14P6146
Product Name Fuse, Thermal, 150 Deg, 5A, 250V; Product Range Nte Electronics
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
YS11 Series Thermal Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 45 to 150 C (113 to 302 F)
Rated Voltage 15 to 250 volts
Rated Current 2 to 15 amps
View Details