NTE Electronics, Inc. Fuse, Thermal, 145 Deg, 5A, 250V; Product Range Nte Electronics NTE8030

Description
FUSE, THERMAL, 145 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Radial Leaded; Holding Temperature:118°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 145 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Radial Leaded; Holding Temperature:118°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 145 Deg, 5A, 250V; Product Range Nte Electronics - 14P6145 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 145 Deg, 5A, 250V; Product Range Nte Electronics
14P6145
Fuse, Thermal, 145 Deg, 5A, 250V; Product Range Nte Electronics 14P6145
FUSE, THERMAL, 145 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Radial Leaded; Holding Temperature:118°C RoHS Compliant: Yes

FUSE, THERMAL, 145 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:145°C; Fuse Terminals:Radial Leaded; Holding Temperature:118°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 14P6145
Product Name Fuse, Thermal, 145 Deg, 5A, 250V; Product Range Nte Electronics
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Snap-Action Thermal Protector - J(C) - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads (optional feature); Radial Leads (optional feature)
Case Style Other; Gasketed zinc plated steel case
Cutoff Temperature 60 to 150 C (140 to 302 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details