NTE Electronics, Inc. Fuse, Thermal, 136 Deg, 5A, 250V; Product Range Nte Electronics NTE8025

Description
FUSE, THERMAL, 136 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:136°C; Fuse Terminals:Radial Leaded; Holding Temperature:111°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 136 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:136°C; Fuse Terminals:Radial Leaded; Holding Temperature:111°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 136 Deg, 5A, 250V; Product Range Nte Electronics - 14P6144 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 136 Deg, 5A, 250V; Product Range Nte Electronics
14P6144
Fuse, Thermal, 136 Deg, 5A, 250V; Product Range Nte Electronics 14P6144
FUSE, THERMAL, 136 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:136°C; Fuse Terminals:Radial Leaded; Holding Temperature:111°C RoHS Compliant: Yes

FUSE, THERMAL, 136 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:136°C; Fuse Terminals:Radial Leaded; Holding Temperature:111°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 14P6144
Product Name Fuse, Thermal, 136 Deg, 5A, 250V; Product Range Nte Electronics
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Action, Self-Hold Thermostat - J(S) - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 60 to 160 C (140 to 320 F)
Voltage Type AC Voltage
View Details