NTE Electronics, Inc. Fuse, Thermal, 115°C, 5A, 250Vac; Product Range Nte Electronics NTE8015

Description
FUSE, THERMAL, 115°C, 5A, 250VAC; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:89°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 115°C, 5A, 250VAC; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:89°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 115°C, 5A, 250Vac; Product Range Nte Electronics - 14P6142 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 115°C, 5A, 250Vac; Product Range Nte Electronics
14P6142
Fuse, Thermal, 115°C, 5A, 250Vac; Product Range Nte Electronics 14P6142
FUSE, THERMAL, 115°C, 5A, 250VAC; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:89°C RoHS Compliant: Yes

FUSE, THERMAL, 115°C, 5A, 250VAC; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:115°C; Fuse Terminals:Radial Leaded; Holding Temperature:89°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 14P6142
Product Name Fuse, Thermal, 115°C, 5A, 250Vac; Product Range Nte Electronics
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Action Thermal Control - FC-P6D - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Case Style Other; PBT thermoplastic case
Cutoff Temperature 50 to 150 C (122 to 302 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details