NTE Electronics, Inc. Fuse, Thermal, 102 Deg, 5A, 250V; Product Range Nte Electronics NTE8010

Description
FUSE, THERMAL, 102 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:77°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 102 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:77°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 102 Deg, 5A, 250V; Product Range Nte Electronics - 14P6141 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 102 Deg, 5A, 250V; Product Range Nte Electronics
14P6141
Fuse, Thermal, 102 Deg, 5A, 250V; Product Range Nte Electronics 14P6141
FUSE, THERMAL, 102 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:77°C RoHS Compliant: Yes

FUSE, THERMAL, 102 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:102°C; Fuse Terminals:Radial Leaded; Holding Temperature:77°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 14P6141
Product Name Fuse, Thermal, 102 Deg, 5A, 250V; Product Range Nte Electronics
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Other; Plastic
Cutoff Temperature -20 to 195 C (-4 to 383 F)
View Details
Thermal Cutoffs - A-25A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 25 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details