NTE Electronics, Inc. Fuse, Thermal, 76 Deg, 5A, 250V; Product Range Nte Electronics NTE8000

Description
FUSE, THERMAL, 76 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:76°C; Fuse Terminals:Radial Leaded; Holding Temperature:53°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 76 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:76°C; Fuse Terminals:Radial Leaded; Holding Temperature:53°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 76 Deg, 5A, 250V; Product Range Nte Electronics - 12P6101 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 76 Deg, 5A, 250V; Product Range Nte Electronics
12P6101
Fuse, Thermal, 76 Deg, 5A, 250V; Product Range Nte Electronics 12P6101
FUSE, THERMAL, 76 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:76°C; Fuse Terminals:Radial Leaded; Holding Temperature:53°C RoHS Compliant: Yes

FUSE, THERMAL, 76 DEG, 5A, 250V; Product Range:-; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:76°C; Fuse Terminals:Radial Leaded; Holding Temperature:53°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 12P6101
Product Name Fuse, Thermal, 76 Deg, 5A, 250V; Product Range Nte Electronics
Thermal Cutoff Style Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs - A-10A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Economical Snap Action Thermal Protector - JC - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads (optional feature); Radial Leads (optional feature)
Cutoff Temperature 150 C (302 F)
Rated Voltage 16 volts
View Details