General Purpose Amplifier 2 Circuit 8-DIP
Integrated Circuit Dual Operational Amplifier, 0 to +70°C
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Quarktwin Technology Ltd. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NTE778A | 70215842 | NTE778A | NTE778A |
| Product Name | Instrumentation, OP Amps, Buffer Amps | IC-DUAL OP AMP 8 PIN DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | |||
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | |
| VOS | 2 millivolts | 2 millivolts | ||
| IBIAS | 0.0800 µA | 0.0800 µA | ||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |