NTE Electronics, Inc. Bipolar Transistor, Npn, 30V, To-39; Transistor Polarity Nte Electronics NTE77

Description
BIPOLAR TRANSISTOR, NPN, 30V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:400mA; Power Dissipation:3.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 30V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:400mA; Power Dissipation:3.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 30V, To-39; Transistor Polarity Nte Electronics - 31C5966 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V, To-39; Transistor Polarity Nte Electronics
31C5966
Bipolar Transistor, Npn, 30V, To-39; Transistor Polarity Nte Electronics 31C5966
BIPOLAR TRANSISTOR, NPN, 30V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:400mA; Power Dissipation:3.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V, TO-39; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:400mA; Power Dissipation:3.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 31C5966
Product Name Bipolar Transistor, Npn, 30V, To-39; Transistor Polarity Nte Electronics
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697357 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC818K16WH6327XTSA1 - 097264-BC818K16WH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT323-3
View Details
4 suppliers