Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040526-NTE74LS76A
Length: 25.4 mm
Height: 6.35 mm
Weight: 45.359237 g
Number of Channels: 2
Number of Pins: 16
Width: 6.35 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Logic Function: JK-Type
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1040526-NTE74LS76A |
| Product Name | OEM Parts - OEM Parts (M - N) - NTE74LS76A |