IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NTE74LS74A | NTE74LS74A | NTE74LS74A |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| fMAX | 25 MHz | ||
| Low-level Output Current (Sink) | 8 mA | ||
| High-level Output Current (Source) | 0.4000 mA | ||
| Flip-Flop Type | D |