Win Source Part Number: 965705-NTE74LS32
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Package: Bag
Number of Circuits: 4
Standard Package: 1
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8542.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE74LS32
IC GATE OR 4CH 2-INP 14DIP Product overview: NTE74LS32 from NTE Electronics, Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NTE74LS32 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-DIP
IC GATE OR 4CH 2-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 965705-NTE74LS32 | 705-NTE74LS32 | NTE74LS32 | NTE74LS32 | NTE74LS32 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |