Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021259-NTE74LS260
Mounting: SMD (SMT)
Number of Inputs: 10
Number of Channels: 2
Number of Pins: 14
Number of Outputs: 1
Output Current: 8 mA
Categories: OEM Parts(M-N)
Case / Package: DIP
Alternative Parts (Cross-Reference): N74F27N,602; DM74AS27N; 74ACT02PC; 74ACTQ02PC; 74ABT02N,112; 74HC27N,652;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: NOR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1021259-NTE74LS260 |
| Product Name | OEM Parts - OEM Parts (M - N) - NTE74LS260 |