The NTE74LS192 is a synchronous 4-bit up/down counter designed for TTL applications, packaged in a 16-lead plastic DIP format. It features synchronous operation, allowing all flip-flops to be clocked simultaneously, which minimizes output counting spikes typically found in asynchronous counters. The counter can be programmed to preset each output independently, enabling it to function as a modulo-N divider by adjusting the count length through preset inputs. This device includes a clear input that resets all outputs to a low state, independent of the counting and loading processes. It is designed for cascading without requiring external circuitry, with both borrow and carry outputs available for connecting multiple counters. The maximum clock frequency is 25 MHz, and it operates within a temperature range of 0°C to +70°C. The NTE74LS192 is suitable for applications requiring reliable counting and division functions in digital circuits.
IC-TTL UP/DWN COUNTER 16-LEAD
IC BCD COUNTER 4-BIT 16DIP
Counter IC BCD Counter 1 Element 4 Bit 16-PDIP
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | NTE74LS192 | NTE74LS192 | NTE74LS192 |
| Product Name | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | ||
| Counter Category | Synchronous | ||
| Counter Direction | UP; DOWN | ||
| Clock Frequency | 32 MHz | 32 MHz |