Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975169-NTE74LS155
Length: 165.1 mm
Height: 6.35 mm
Weight: 453.59237 mg
Number of Channels: 2
Number of Pins: 16
Width: 88.9 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 975169-NTE74LS155 |
| Product Name | OEM Parts - OEM Parts (M - N) - NTE74LS155 |