AND Gate IC 4 Channel 14-PDIP
IC GATE AND 4CH 2-INP 14DIP
IC-TTL AND GATE 14-LEAD DIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE74LS08 | NTE74LS08 | NTE74LS08 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | ||
| Operating Current | 8 mA | 8.8 mA |