NTE Electronics, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters NTE74LS04

Description
Win Source Part Number: 1012238-NTE74LS04 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bag Number of Circuits: 6 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE74LS04
Request a Quote Datasheet
Description
Win Source Part Number: 1012238-NTE74LS04 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bag Number of Circuits: 6 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE74LS04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1012238-NTE74LS04 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1012238-NTE74LS04
Integrated Circuits (ICs) - Logic - Gates and Inverters 1012238-NTE74LS04
Win Source Part Number: 1012238-NTE74LS04 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bag Number of Circuits: 6 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8542.31.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE74LS04

Win Source Part Number: 1012238-NTE74LS04
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Package: Bag
Number of Circuits: 6
Standard Package: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8542.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE74LS04

Buy Now Datasheet
Logic IC - 705-NTE74LS04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC INVERTER 6CH 1-INP 14DIP Product overview: NTE74LS04 from NTE Electronics, Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NTE74LS04 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14DIP Product overview: NTE74LS04 from NTE Electronics, Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NTE74LS04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NTE74LS04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NTE74LS04
Gates and Inverters NTE74LS04
Inverter IC 6 Channel 14-DIP

Inverter IC 6 Channel 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NTE74LS04 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NTE74LS04
Integrated Circuits (ICs) - Logic - Gates and Inverters NTE74LS04
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - NTE74LS04 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NTE74LS04
Logic - Gates and Inverters NTE74LS04
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1012238-NTE74LS04 705-NTE74LS04 NTE74LS04 NTE74LS04 NTE74LS04
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 1 1 1
Propagation Delay 15 ns 15 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details