IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-DIP
IC GATE OR 4CH 2-INP 14DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE74HC32 | NTE74HC32 | NTE74HC32 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Operating Current | 0.0200 mA | 5.2 mA | |
| Low Level Output Current (Sink) | 5.2 mA |