Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082883-NTE74C922
Length: 152.4 mm
Mounting: SMD (SMT)
Height: 12.7 mm
Weight: 72.574779 g
Number of Pins: 18
Number of Outputs: 3
Width: 76.2 mm
Categories: OEM Parts(M-N)
Case / Package: DIP
Alternative Parts (Cross-Reference): NTE74C922NTE74C922..
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082883-NTE74C922 |
| Product Name | OEM Parts - OEM Parts (M - N) - NTE74C922 |