IC GATE NAND 4CH 2-INP 14DIP
IC-CMOS NAND GATE 14-LEAD DIP
NAND Gate IC 4 Channel 14-PDIP
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE74C00 | NTE74C00 | NTE74C00 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 1.5V | 3.5V ~ 8V (Low), 1.5V ~ 2V (High) | 1.5V; 3V ~ 15V |
| Operating Current | 0.0150 mA |