The NTE7486 is a quad 2-input exclusive OR (XOR) gate integrated circuit housed in a DIP-14 package. It operates with a supply voltage range of 4.75V to 5.25V, with a maximum supply voltage of 7V. The device features a total power dissipation of 150mW and is rated for an operating temperature range of 0°C to +70°C. The input voltage levels are defined with a high-level input voltage (VIH) of 2V minimum and a low-level input voltage (VIL) of 0.8V maximum. The output characteristics include a high-level output voltage (VOH) ranging from 2.4V to 3.4V and a low-level output voltage (VOL) between 0.2V and 0.4V. The propagation delay times for the device are specified as 15-23 ns for low-to-high transitions and 11-17 ns for high-to-low transitions, depending on the input conditions. This component is suitable for applications requiring logic functions with low power consumption and fast switching times, making it a viable choice for digital circuit designs.
QUAD XOR GATE, 2I/P, DIP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:-; Logic IC Family:-; Supply Voltage Min:-; Supply Voltage Max:16V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 30C8724 |
| Product Name | Quad Xor Gate, 2I/p, Dip-14; Logic Function Nte Electronics |
| Supply Voltage | 16V |