NTE Electronics, Inc. OEM Parts - OEM Parts (M - N) - NTE74156 NTE74156

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082906-NTE74156 Operating Supply Voltage: 5 V Number of Pins: 16 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): SN75437ANE; AM26LS32ACNSR; DS26LS31CM/NOPB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082906-NTE74156 Operating Supply Voltage: 5 V Number of Pins: 16 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): SN75437ANE; AM26LS32ACNSR; DS26LS31CM/NOPB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NTE74156 - 1082906-NTE74156 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NTE74156
1082906-NTE74156
OEM Parts - OEM Parts (M - N) - NTE74156 1082906-NTE74156
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082906-NTE74156 Operating Supply Voltage: 5 V Number of Pins: 16 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): SN75437ANE; AM26LS32ACNSR; DS26LS31CM/NOPB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 70 °C

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082906-NTE74156
Operating Supply Voltage: 5 V
Number of Pins: 16
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): SN75437ANE; AM26LS32ACNSR; DS26LS31CM/NOPB;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1082906-NTE74156
Product Name OEM Parts - OEM Parts (M - N) - NTE74156
Unlock Full Specs
to access all available technical data