NTE Electronics, Inc. OEM Parts - OEM Parts (M - N) - NTE7414 NTE7414

Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989513-NTE7414 Length: 152.4 mm Height: 12.7 mm Weight: 72.574779 g Number of Pins: 14 Width: 76.2 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MC74HC14ADG; MC74VHC14DTG; MC14584BDG; CD74HC04M; SN74AHCT14D; SN74ACT04D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Logic Function: Inverter
Request a Quote
Description
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989513-NTE7414 Length: 152.4 mm Height: 12.7 mm Weight: 72.574779 g Number of Pins: 14 Width: 76.2 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MC74HC14ADG; MC74VHC14DTG; MC14584BDG; CD74HC04M; SN74AHCT14D; SN74ACT04D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Logic Function: Inverter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NTE7414 - 989513-NTE7414 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NTE7414
989513-NTE7414
OEM Parts - OEM Parts (M - N) - NTE7414 989513-NTE7414
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989513-NTE7414 Length: 152.4 mm Height: 12.7 mm Weight: 72.574779 g Number of Pins: 14 Width: 76.2 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MC74HC14ADG; MC74VHC14DTG; MC14584BDG; CD74HC04M; SN74AHCT14D; SN74ACT04D; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Compliant Logic Function: Inverter

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989513-NTE7414
Length: 152.4 mm
Height: 12.7 mm
Weight: 72.574779 g
Number of Pins: 14
Width: 76.2 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MC74HC14ADG; MC74VHC14DTG; MC14584BDG; CD74HC04M; SN74AHCT14D; SN74ACT04D;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Logic Function: Inverter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989513-NTE7414
Product Name OEM Parts - OEM Parts (M - N) - NTE7414
Unlock Full Specs
to access all available technical data