IC-TTL DUAL NAND TRIG 14-LEAD
NAND Gate IC 2 Channel Schmitt Trigger 14-PDIP
IC GATE NAND 2CH 4-INP 14DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE7413 | NTE7413 | NTE7413 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 1.5V ~ 2V (Low), 0.6V ~ 1.1V (High) | 4.75V ~ 5.25V | |
| Operating Current | 32 mA | 16 mA | |
| Low Level Output Current (Sink) | 16 mA |