Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196609-NTE7200
Length: 152.4 mm
Height: 6.35 mm
Weight: 45.359237 g
Number of Pins: 18
Width: 88.9 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 75 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196609-NTE7200 |
| Product Name | Custom Parts - Custom Parts (N - R) - NTE7200 |