IC-1W BTL MONO AUDIO AMP 8-LEAD / Amplifier IC 1-Channel (Mono) 8-DIP Product overview: NTE7051 from NTE Electronics, Inc. is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NTE7051 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082904-NTE7051
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Package: Bag
Standard Package: 1
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.2W x 1 @ 8Ohm
Voltage - Supply: 3V ~ 15V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8542.31.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE7051
Amplifier IC 1-Channel (Mono) 8-DIP
IC-1W BTL MONO AUDIO AMP 8-LEAD
IC-1W BTL MONO AUDIO AMP 8-LEAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-NTE7051 | 1082904-NTE7051 | NTE7051 | NTE7051 | NTE7051 |
| Product Name | 1W DIP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Operating Temperature | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |