NTE Electronics, Inc. 5W 14V DIP Audio Amplifier NTE7000

Description
IC-5W Audio AMP With Muting 14V Typical 16-lead DIP Product overview: NTE7000 from NTE Electronics, Inc. is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 14V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W, 14V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NTE7000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC-5W Audio AMP With Muting 14V Typical 16-lead DIP Product overview: NTE7000 from NTE Electronics, Inc. is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 14V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W, 14V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NTE7000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
5W 14V DIP Audio Amplifier
742-NTE7000
5W 14V DIP Audio Amplifier 742-NTE7000
IC-5W Audio AMP With Muting 14V Typical 16-lead DIP Product overview: NTE7000 from NTE Electronics, Inc. is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 14V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W, 14V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NTE7000 can be used for catalog matching and distributor lookup.

IC-5W Audio AMP With Muting 14V Typical 16-lead DIP Product overview: NTE7000 from NTE Electronics, Inc. is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 14V, DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W, 14V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NTE7000 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - NTE7000 - 1099030-NTE7000 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - NTE7000
1099030-NTE7000
Linear - Linear - Amplifiers - Audio - NTE7000 1099030-NTE7000
Manufacturer: NTE Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099030-NTE7000 Length: 152.4 mm Height: 25.4 mm Weight: 45.359237 g Number of Pins: 16 Width: 101.6 mm Categories: Linear - Amplifiers - Audio Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 30 V Min Supply Voltage: 4 V

Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099030-NTE7000
Length: 152.4 mm
Height: 25.4 mm
Weight: 45.359237 g
Number of Pins: 16
Width: 101.6 mm
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 4 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-NTE7000 1099030-NTE7000
Product Name 5W 14V DIP Audio Amplifier Linear - Linear - Amplifiers - Audio - NTE7000
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data