Manufacturer: NTE
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082882-NTE6850
Mounting: SMD (SMT)
Interface: Serial
Number of Pins: 24
Categories: OEM Parts(M-N)
Case / Package: DIP
Max Frequency: 800 kHz
Alternative Parts (Cross-Reference): MAX203EPP+G36; ADM233LJN; MAX335CNG+; MAX236CNG+; HIN238CP; MCP23016-I/SP;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 525 mW
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082882-NTE6850 |
| Product Name | OEM Parts - OEM Parts (M - N) - NTE6850 |